Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight 249-4164-3734-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight - 33M2175 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight
33M2175
Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight 33M2175
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED Color:Blue; Operating Voltage:5VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2175
Product Name Panel Mount Indicator, Led, 9.53Mm, Blue, 5V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14VT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers