DeZURIK, Inc. Manual Pinch Valves // Series 75 Megaflex Series 75 Megaflex

Description
Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual Pinch Valves maintain a smooth venturi when closing, with no obstruction to flow. The valve is a true full-ported design, with no crevices or dead spots to bind valve cooperation. Megaflex Series 75 Manual Pinch Valves eliminate packing, bearings, and shafts, so maintenance is virtually eliminated. Fully closed, Series 75s have drop-tight shut off and seal on solids. Because the flexible sleeve is the only part exposed to the line fluid, alloy bodies are not required, and maintenance of shafts and stems is eliminated. The valves break away torques always remain constant. Large-diameter Series 75s are heavy-duty, maintenance-free valves. Electric actuators are frequently mounted for remote operation. Series 75 Megaflex Valves are available in standard ANSI flange. Features No packing to maintain Sleeve is the only wetted part Heavy-duty sleeve 100% full-port design Bi-directional, bubble-tight shut off Able to seal on solids Non-contaminating, intrinsically safe design Materials Of Construction Body: Cast iron Fabricated steel Flanges: ANSI Class 125/150 Elastomer information
Request a Quote
Description
Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual Pinch Valves maintain a smooth venturi when closing, with no obstruction to flow. The valve is a true full-ported design, with no crevices or dead spots to bind valve cooperation. Megaflex Series 75 Manual Pinch Valves eliminate packing, bearings, and shafts, so maintenance is virtually eliminated. Fully closed, Series 75s have drop-tight shut off and seal on solids. Because the flexible sleeve is the only part exposed to the line fluid, alloy bodies are not required, and maintenance of shafts and stems is eliminated. The valves break away torques always remain constant. Large-diameter Series 75s are heavy-duty, maintenance-free valves. Electric actuators are frequently mounted for remote operation. Series 75 Megaflex Valves are available in standard ANSI flange. Features No packing to maintain Sleeve is the only wetted part Heavy-duty sleeve 100% full-port design Bi-directional, bubble-tight shut off Able to seal on solids Non-contaminating, intrinsically safe design Materials Of Construction Body: Cast iron Fabricated steel Flanges: ANSI Class 125/150 Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Pinch Valves // Series 75 Megaflex -  - DeZURIK, Inc.
Sartell, MN, United States
Manual Pinch Valves // Series 75 Megaflex
Manual Pinch Valves // Series 75 Megaflex
Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual Pinch Valves maintain a smooth venturi when closing, with no obstruction to flow. The valve is a true full-ported design, with no crevices or dead spots to bind valve cooperation. Megaflex Series 75 Manual Pinch Valves eliminate packing, bearings, and shafts, so maintenance is virtually eliminated. Fully closed, Series 75s have drop-tight shut off and seal on solids. Because the flexible sleeve is the only part exposed to the line fluid, alloy bodies are not required, and maintenance of shafts and stems is eliminated. The valves break away torques always remain constant. Large-diameter Series 75s are heavy-duty, maintenance-free valves. Electric actuators are frequently mounted for remote operation. Series 75 Megaflex Valves are available in standard ANSI flange. Features No packing to maintain Sleeve is the only wetted part Heavy-duty sleeve 100% full-port design Bi-directional, bubble-tight shut off Able to seal on solids Non-contaminating, intrinsically safe design Materials Of Construction Body: Cast iron Fabricated steel Flanges: ANSI Class 125/150 Elastomer information

Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual Pinch Valves maintain a smooth venturi when closing, with no obstruction to flow. The valve is a true full-ported design, with no crevices or dead spots to bind valve cooperation.

Megaflex Series 75 Manual Pinch Valves eliminate packing, bearings, and shafts, so maintenance is virtually eliminated. Fully closed, Series 75s have drop-tight shut off and seal on solids. Because the flexible sleeve is the only part exposed to the line fluid, alloy bodies are not required, and maintenance of shafts and stems is eliminated. The valves break away torques always remain constant. Large-diameter Series 75s are heavy-duty, maintenance-free valves. Electric actuators are frequently mounted for remote operation. Series 75 Megaflex Valves are available in standard ANSI flange.


Features

  • No packing to maintain
  • Sleeve is the only wetted part
  • Heavy-duty sleeve
  • 100% full-port design
  • Bi-directional, bubble-tight shut off
  • Able to seal on solids
  • Non-contaminating, intrinsically safe design

Materials Of Construction

  • Body:
    • Cast iron
    • Fabricated steel
  • Flanges:
    • ANSI Class 125/150
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Manual Pinch Valves // Series 75 Megaflex
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Pinch Valves // Series 2600 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Stainless Steel
Media Air
View Details
Control Pinch Valves // Series 5300 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Actuation Electric; ElectroHydraulic
Connection Description BoltFlange
View Details