DeZURIK, Inc. Manual Pinch Valves // Series 75B Series 75B

Description
The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an epoxy coating and provides double containment. Optional position indicators are available. There are no seats to grind, no stuffing boxes to repack and no packing gland to adjust. The pinching action is on centerline so the valve closes on a smooth venturi and is self cleaning. The heart of this unique valve is the durable, flexible rubber sleeve that is reinforced with high-strength fabric. The sleeve, which is the only part of the valve exposed to the process, eliminates maintenance and the need for expensive, exotic body materials. Additionally, valve operation will not freeze and operating torques remain constant. Series 75B Pinch Valves have the same face-to-face as gate, plug, or ball valves. ANSI 16.10 up to 6” size. sizes 8”, 10” and 12” Series 75Bs are available to ANSI 16.10 face-to-face with reduced-port sleeve. When Ordering A Series 75B, Please Specify Which Of The Following Operating Options Your Application Requires: AWWA nut Handwheel on top with no bevel gear Bevel gear operator Bevel gear operator with dial gear (G.P.I.) position indicator Features No packing to maintain, ever Same face-to-face as gate, plug or ball valves to 12” Sleeve is the only wetted part Position indicator, heavy-duty sleeve 100% full-port design Bi-directional, bubble-tight shutoff Materials Of Construction Body: Cast iron Sealed yoke: Carbon steel Flanges: ANSI Class 125/150 Elastomer information
Request a Quote
Description
The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an epoxy coating and provides double containment. Optional position indicators are available. There are no seats to grind, no stuffing boxes to repack and no packing gland to adjust. The pinching action is on centerline so the valve closes on a smooth venturi and is self cleaning. The heart of this unique valve is the durable, flexible rubber sleeve that is reinforced with high-strength fabric. The sleeve, which is the only part of the valve exposed to the process, eliminates maintenance and the need for expensive, exotic body materials. Additionally, valve operation will not freeze and operating torques remain constant. Series 75B Pinch Valves have the same face-to-face as gate, plug, or ball valves. ANSI 16.10 up to 6” size. sizes 8”, 10” and 12” Series 75Bs are available to ANSI 16.10 face-to-face with reduced-port sleeve. When Ordering A Series 75B, Please Specify Which Of The Following Operating Options Your Application Requires: AWWA nut Handwheel on top with no bevel gear Bevel gear operator Bevel gear operator with dial gear (G.P.I.) position indicator Features No packing to maintain, ever Same face-to-face as gate, plug or ball valves to 12” Sleeve is the only wetted part Position indicator, heavy-duty sleeve 100% full-port design Bi-directional, bubble-tight shutoff Materials Of Construction Body: Cast iron Sealed yoke: Carbon steel Flanges: ANSI Class 125/150 Elastomer information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Pinch Valves // Series 75B -  - DeZURIK, Inc.
Sartell, MN, United States
Manual Pinch Valves // Series 75B
Manual Pinch Valves // Series 75B
The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an epoxy coating and provides double containment. Optional position indicators are available. There are no seats to grind, no stuffing boxes to repack and no packing gland to adjust. The pinching action is on centerline so the valve closes on a smooth venturi and is self cleaning. The heart of this unique valve is the durable, flexible rubber sleeve that is reinforced with high-strength fabric. The sleeve, which is the only part of the valve exposed to the process, eliminates maintenance and the need for expensive, exotic body materials. Additionally, valve operation will not freeze and operating torques remain constant. Series 75B Pinch Valves have the same face-to-face as gate, plug, or ball valves. ANSI 16.10 up to 6” size. sizes 8”, 10” and 12” Series 75Bs are available to ANSI 16.10 face-to-face with reduced-port sleeve. When Ordering A Series 75B, Please Specify Which Of The Following Operating Options Your Application Requires: AWWA nut Handwheel on top with no bevel gear Bevel gear operator Bevel gear operator with dial gear (G.P.I.) position indicator Features No packing to maintain, ever Same face-to-face as gate, plug or ball valves to 12” Sleeve is the only wetted part Position indicator, heavy-duty sleeve 100% full-port design Bi-directional, bubble-tight shutoff Materials Of Construction Body: Cast iron Sealed yoke: Carbon steel Flanges: ANSI Class 125/150 Elastomer information

The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an epoxy coating and provides double containment. Optional position indicators are available. There are no seats to grind, no stuffing boxes to repack and no packing gland to adjust. The pinching action is on centerline so the valve closes on a smooth venturi and is self cleaning.

The heart of this unique valve is the durable, flexible rubber sleeve that is reinforced with high-strength fabric. The sleeve, which is the only part of the valve exposed to the process, eliminates maintenance and the need for expensive, exotic body materials. Additionally, valve operation will not freeze and operating torques remain constant.

Series 75B Pinch Valves have the same face-to-face as gate, plug, or ball valves. ANSI 16.10 up to 6” size. sizes 8”, 10” and 12” Series 75Bs are available to ANSI 16.10 face-to-face with reduced-port sleeve.

When Ordering A Series 75B, Please Specify Which Of The Following Operating Options Your Application Requires:

  • AWWA nut
  • Handwheel on top with no bevel gear
  • Bevel gear operator
  • Bevel gear operator with dial gear (G.P.I.) position indicator

Features

  • No packing to maintain, ever
  • Same face-to-face as gate, plug or ball valves to 12”
  • Sleeve is the only wetted part
  • Position indicator, heavy-duty sleeve
  • 100% full-port design
  • Bi-directional, bubble-tight shutoff

Materials Of Construction

  • Body:
    • Cast iron
  • Sealed yoke:
    • Carbon steel
  • Flanges:
    • ANSI Class 125/150
  • Elastomer information
Supplier's Site

Technical Specifications

  DeZURIK, Inc.
Product Category Industrial Valves
Product Name Manual Pinch Valves // Series 75B
Valve Type Pinch
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Pinch Valves // Type A Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details
APCO Swing Check Valves (CVS-6000) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
Urethane Lined Knife Gate Valves (KUL) -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Ductile Iron; Stainless Steel
Maximum Pressure 150.00 to 250.00 psi (106 to 176 m H2O)
View Details