Advanced Antivibration Components - AAC Foot Mount - 40 mm Base (Metric) V12Z38M04016010P

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 40 mm Base (Metric) - V12Z38M04016010P - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 40 mm Base (Metric)
V12Z38M04016010P
Foot Mount - 40 mm Base (Metric) V12Z38M04016010P
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 510 kgf (1124 lb.)

FEATURES:

• Base not assembled with spindle
• Antislip Base
• Approx. 15° Lateral Adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z38M04016010P
Product Name Foot Mount - 40 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1124.55 lbs (510.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263966 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 115.98 lbs (52.60 kg)
Thickness 0.98 inch (25.00 mm)
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVPM20B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Flat Feet - 19354 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 120.00 lbs (54.42 kg)
View Details