Vlier High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish HVEP308B3

Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable, secure leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable, secure leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVEP308B3 - Vlier
Hopkinton, MA, USA
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish
HVEP308B3
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish HVEP308B3
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable, secure leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline

Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable, secure leveling.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Non-skid elastomer pad protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVEP308B3
Product Name High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM12B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP304B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
LMS Anti-Vibration Levelers - LMS-12044 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 100.00 to 400.00 lbs (45.35 to 181.41 kg)
View Details
Original Series Stud Style - Steel - P304S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details