Keystone Electronics Corp. Rubber Grommet 738

Description
Part Number: 738 "ID": .250 [6.4] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet
Description
Part Number: 738 "ID": .250 [6.4] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 738 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
738
Rubber Grommet 738
Part Number: 738 "ID": .250 [6.4] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 738

  • "ID": .250 [6.4]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-738-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-738-ND
Bushings, Grommets 36-738-ND
"Circular - 0.437"" (11.10mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.437"" (11.10mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
Rubber Grommet; Grommet Type Keystone - 29C9229 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Grommet; Grommet Type Keystone
29C9229
Rubber Grommet; Grommet Type Keystone 29C9229
RUBBER GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

RUBBER GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.4mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 738 36-738-ND 29C9229
Product Name Rubber Grommet Bushings, Grommets Rubber Grommet; Grommet Type Keystone
Inside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8490-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 732 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.4370 inch (11.1 mm)
View Details
2 suppliers
Rubber Grommet - 755 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.7500 inch (19.05 mm)
View Details
3 suppliers
Rubber Grommet - 731 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers