Sugatsune America, Inc. 304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16" DIAMETER (GOLD) - AN-LH015-GP AN-LH015-GP

Description
Corrosion resistant Wide range of sizes and finishes.
Description
Corrosion resistant Wide range of sizes and finishes.
Datasheet
Datasheet Summary
Powered by GS/AI

The AN-LH015-GP is a shallow-type multi-purpose grommet made of stainless steel (SUS 304) with a gold finish, designed for corrosion resistance. It has an outer diameter of 6-11/16 inches, a cut-out diameter of 5-3/4 inches, and a depth of 5-25/32 inches, weighing 122 grams.

Datasheet Summary
Powered by GS/AI

The AN-LH015-GP is a shallow-type multi-purpose grommet made of stainless steel (SUS 304) with a gold finish, designed for corrosion resistance. It has an outer diameter of 6-11/16 inches, a cut-out diameter of 5-3/4 inches, and a depth of 5-25/32 inches, weighing 122 grams.

Suppliers

Company
Product
Description
Supplier Links
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Carson, CA, United States
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16" DIAMETER (GOLD) - AN-LH015-GP
AN-LH015-GP
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16" DIAMETER (GOLD) - AN-LH015-GP AN-LH015-GP
Corrosion resistant Wide range of sizes and finishes.

  • Corrosion resistant
  • Wide range of sizes and finishes.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number AN-LH015-GP
Product Name 304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16" DIAMETER (GOLD) - AN-LH015-GP
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details