Vlier High Value Series Socket Style - Stainless Steel HVSSP298B

Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide stable, secure leveling with a large diameter base support. The stainless steel design offers further protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote
Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide stable, secure leveling with a large diameter base support. The stainless steel design offers further protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Socket Style - Stainless Steel - HVSSP298B - Vlier
Hopkinton, MA, USA
High Value Series Socket Style - Stainless Steel
HVSSP298B
High Value Series Socket Style - Stainless Steel HVSSP298B
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide stable, secure leveling with a large diameter base support. The stainless steel design offers further protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion

Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide stable, secure leveling with a large diameter base support. The stainless steel design offers further protection from rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVSSP298B
Product Name High Value Series Socket Style - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Level Star Series w/Rubber Pad - FSE302S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
LMS Anti-Vibration Levelers - LMS-12122 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details
VGA Industrial Glides - VGA38I623 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 100.00 lbs (45.35 kg)
View Details
Original Series Stud Style - Stainless Steel - SSP300S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details