Stock Drive Products & Sterling Instrument - SDP/SI 9 TO 1, Bu-Ord Size 11 Gearhead S9111A-T642C09S

Description
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
Request a Quote
Description
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9111A-T642C09S is a zero-backlash transducer gearhead with a 1.0625-inch outer diameter, designed for high-accuracy electromechanical systems. It features a 9:1 reduction ratio, a maximum operating torque of 20 ozf-in, and a maximum backlash of less than 1 arc minute. The unit uses oil lubrication per MIL-L-6085, has a maximum shaft end play of 0.001 inch under a 1 lbf gage load, and a maximum shaft radial play of 0.001 inch per inch under a 4 ozf gage load. Mounting is via clamp type (Type C), compatible with transducers using a #4-40 UNC-2B tap. The housing is black-anodized aluminum, and internal gears are hardened 416 stainless steel with aluminum bronze components. It meets MIL-STD-810 standards and provides a maximum integrated position error of 15 arc minutes.

Datasheet Summary
Powered by GS/AI

The S9111A-T642C09S is a zero-backlash transducer gearhead with a 1.0625-inch outer diameter, designed for high-accuracy electromechanical systems. It features a 9:1 reduction ratio, a maximum operating torque of 20 ozf-in, and a maximum backlash of less than 1 arc minute. The unit uses oil lubrication per MIL-L-6085, has a maximum shaft end play of 0.001 inch under a 1 lbf gage load, and a maximum shaft radial play of 0.001 inch per inch under a 4 ozf gage load. Mounting is via clamp type (Type C), compatible with transducers using a #4-40 UNC-2B tap. The housing is black-anodized aluminum, and internal gears are hardened 416 stainless steel with aluminum bronze components. It meets MIL-STD-810 standards and provides a maximum integrated position error of 15 arc minutes.

Suppliers

Company
Product
Description
Supplier Links
9 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T642C09S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
9 TO 1, Bu-Ord Size 11 Gearhead
S9111A-T642C09S
9 TO 1, Bu-Ord Size 11 Gearhead S9111A-T642C09S
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories

With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.


Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.


DC Brushless Motors


Stepper Motors


Frameless Motors


Linear Actuators


DC Brushed Motors


Mobility Gearmotors


AGV Solutions


Gearheads


Motor Controllers


Integrated Motors


PMDC Gearmotors


AC Motors


Accessories

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9111A-T642C09S
Product Name 9 TO 1, Bu-Ord Size 11 Gearhead
Gear Ratio 9 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641C12S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
32mm Shaft, Type LI, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322LI - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
72:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 72 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details
18:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 18 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details