Stock Drive Products & Sterling Instrument - SDP/SI 1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Left A 2Z 2-2SR12

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 2Z 2-2SR12 is a right-angle drive with a 3/8 inch shaft diameter and a 1:1 gear ratio, designed for mechanical power transmission. It features a housing of aluminum alloy, helical alloy steel gears, steel shafts, and steel ball bearings. The unit has a nominal backlash of 3 degrees, a static torque capacity of 15 lb-in, a dynamic torque capacity of 75 lb-in, and an ultimate torque capacity of 150 lb-in. It weighs 1.2 pounds and has identical input and output shaft lengths of 1.335 inches. The mounting includes two holes with a 17/64 inch diameter, and the overall dimensions are 2-1/32 inches by 1-5/16 inches.

Datasheet Summary
Powered by GS/AI

The A 2Z 2-2SR12 is a right-angle drive with a 3/8 inch shaft diameter and a 1:1 gear ratio, designed for mechanical power transmission. It features a housing of aluminum alloy, helical alloy steel gears, steel shafts, and steel ball bearings. The unit has a nominal backlash of 3 degrees, a static torque capacity of 15 lb-in, a dynamic torque capacity of 75 lb-in, and an ultimate torque capacity of 150 lb-in. It weighs 1.2 pounds and has identical input and output shaft lengths of 1.335 inches. The mounting includes two holes with a 17/64 inch diameter, and the overall dimensions are 2-1/32 inches by 1-5/16 inches.

Suppliers

Company
Product
Description
Supplier Links
1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Left - A 2Z 2-2SR12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Left
A 2Z 2-2SR12
1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Left A 2Z 2-2SR12
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2Z 2-2SR12
Product Name 1 TO 1 Right Angle Drives with Shaft Extending from Bottom / Left
Rated Output Torque 15 In-lbs (17.3 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

36:1 Ratio, MGX T-Series, Inline Miniature Double-Ended .75
Specs
Gear Ratio 36 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
Backlash 45 arcmin
View Details
36:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 36 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details
32mm Shaft, Type LG, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321LG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
31.05 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 31.05 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details