Stock Drive Products & Sterling Instrument - SDP/SI 6 TO 1, Bu-Ord Size 11 Gearhead S9111A-T641A06S

Description
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
Request a Quote
Description
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9111A-T641A06S is a 6:1 reduction transducer gearhead with a 1.0625 inch outside diameter, designed for direct mounting to transducers using an adapter plate. It features an anti-backlash design with a maximum backlash of 10 arc minutes, a maximum operating torque of 20 ozf-in, and a maximum anti-backlash torque of 2 ozf-in. The unit has an integrated position error of 30 arc minutes and is lubricated with oil meeting MIL-L-6085 specifications. Shaft end play is limited to 0.001 inch under a 1 lbf gage load, and radial play is 0.001 inch per inch under a 4 ozf gage load. The output side is configured for Type A mounting with #4-40 UNC-2B tap holes.

Datasheet Summary
Powered by GS/AI

The S9111A-T641A06S is a 6:1 reduction transducer gearhead with a 1.0625 inch outside diameter, designed for direct mounting to transducers using an adapter plate. It features an anti-backlash design with a maximum backlash of 10 arc minutes, a maximum operating torque of 20 ozf-in, and a maximum anti-backlash torque of 2 ozf-in. The unit has an integrated position error of 30 arc minutes and is lubricated with oil meeting MIL-L-6085 specifications. Shaft end play is limited to 0.001 inch under a 1 lbf gage load, and radial play is 0.001 inch per inch under a 4 ozf gage load. The output side is configured for Type A mounting with #4-40 UNC-2B tap holes.

Suppliers

Company
Product
Description
Supplier Links
6 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A06S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6 TO 1, Bu-Ord Size 11 Gearhead
S9111A-T641A06S
6 TO 1, Bu-Ord Size 11 Gearhead S9111A-T641A06S
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories

With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.


Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.


DC Brushless Motors


Stepper Motors


Frameless Motors


Linear Actuators


DC Brushed Motors


Mobility Gearmotors


AGV Solutions


Gearheads


Motor Controllers


Integrated Motors


PMDC Gearmotors


AC Motors


Accessories

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9111A-T641A06S
Product Name 6 TO 1, Bu-Ord Size 11 Gearhead
Gear Ratio 6 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft. - A 2Z11-211P - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Helical
Gear Ratio 1 (X : 1)
Maximum Input Power 0.1250 HP
View Details
Right Angle Worm Gear Drive, Size 11, 20:1 Ratio. - A 2Z 4-200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Worm; Bevel / Miter
Gear Ratio 20 (X : 1)
Rated Output Torque 12.5 In-lbs (14.41 kg-cm)
View Details
40 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-H400 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 40 (X : 1)
Rated Output Torque 112 In-lbs (129 kg-cm)
Reducer Input Solid shaft
View Details
19mm Shaft, Type LG, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details