Stock Drive Products & Sterling Instrument - SDP/SI 3 TO 1, Bu-Ord Size 11 Gearhead S9111A-T642C03S

Description
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
Request a Quote
Description
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9111A-T642C03S is a zero-backlash transducer gearhead with a 1.0625 inch outside diameter, designed for high-accuracy electromechanical systems. It features a 3:1 reduction ratio, maximum operating torque of 20 ozf-in, maximum anti-backlash torque of 5 ozf-in, and maximum backlash of less than 1 arc minute. The gearhead uses oil lubrication per MIL-L-6085 and has maximum shaft end play of 0.001 inch under a 1 lbf gage load. It is mounted using a clamp type (Type C) interface with #4-40 UNC-2B tap holes. All gears and pinions are made of hardened 416 stainless steel, bearings are stainless steel, and the housing is black-anodized aluminum alloy. The unit meets MIL-STD-810 standards.

Datasheet Summary
Powered by GS/AI

The S9111A-T642C03S is a zero-backlash transducer gearhead with a 1.0625 inch outside diameter, designed for high-accuracy electromechanical systems. It features a 3:1 reduction ratio, maximum operating torque of 20 ozf-in, maximum anti-backlash torque of 5 ozf-in, and maximum backlash of less than 1 arc minute. The gearhead uses oil lubrication per MIL-L-6085 and has maximum shaft end play of 0.001 inch under a 1 lbf gage load. It is mounted using a clamp type (Type C) interface with #4-40 UNC-2B tap holes. All gears and pinions are made of hardened 416 stainless steel, bearings are stainless steel, and the housing is black-anodized aluminum alloy. The unit meets MIL-STD-810 standards.

Suppliers

Company
Product
Description
Supplier Links
3 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T642C03S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3 TO 1, Bu-Ord Size 11 Gearhead
S9111A-T642C03S
3 TO 1, Bu-Ord Size 11 Gearhead S9111A-T642C03S
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us! Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options. Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries. Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories

With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.


Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.


DC Brushless Motors


Stepper Motors


Frameless Motors


Linear Actuators


DC Brushed Motors


Mobility Gearmotors


AGV Solutions


Gearheads


Motor Controllers


Integrated Motors


PMDC Gearmotors


AC Motors


Accessories

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9111A-T642C03S
Product Name 3 TO 1, Bu-Ord Size 11 Gearhead
Gear Ratio 3 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

15 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-S150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 15 (X : 1)
Rated Output Torque 102 In-lbs (118 kg-cm)
Reducer Input Solid shaft
View Details
135.4:1 Ratio, MGX T-Series, Inline Miniature Double-Ended .75
Specs
Gear Ratio 135 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
Backlash 45 arcmin
View Details
26.76 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 26.76 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
46.59 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 46.59 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details