Stock Drive Products & Sterling Instrument - SDP/SI 15 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing A 2B 7-S150

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 2B 7-S150 is a worm gear speed reducer with a 15:1 ratio, designed for 1800 rpm input and delivering 120 lb-in of output torque. It features a solid output shaft with a 0.312-inch diameter and a 0.031-inch flat, and is housed in a compression-molded glass-fill polyester case with bronze-driven gears and sintered bronze bearings. The unit measures 3-3/8 inches high, 3-7/8 inches wide, and 3 inches deep, and weighs approximately 28 ounces. Input and output shafts are sealed and prelubricated with grease. Peak output speed is 120 rpm. Output shaft dimensions and mounting holes comply with the dimensional specification provided for the series.

Datasheet Summary
Powered by GS/AI

The A 2B 7-S150 is a worm gear speed reducer with a 15:1 ratio, designed for 1800 rpm input and delivering 120 lb-in of output torque. It features a solid output shaft with a 0.312-inch diameter and a 0.031-inch flat, and is housed in a compression-molded glass-fill polyester case with bronze-driven gears and sintered bronze bearings. The unit measures 3-3/8 inches high, 3-7/8 inches wide, and 3 inches deep, and weighs approximately 28 ounces. Input and output shafts are sealed and prelubricated with grease. Peak output speed is 120 rpm. Output shaft dimensions and mounting holes comply with the dimensional specification provided for the series.

Suppliers

Company
Product
Description
Supplier Links
15 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-S150 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
15 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing
A 2B 7-S150
15 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing A 2B 7-S150
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2B 7-S150
Product Name 15 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing
Gear Ratio 15 (X : 1)
Rated Output Torque 102 In-lbs (118 kg-cm)
Reducer Input Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

19mm Shaft, Type LH, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-191LH - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details
40mm Shaft, Type TD, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401TD - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 16.38 inch (416 mm)
View Details
16 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A16R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 16 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
24:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 24 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details