Stock Drive Products & Sterling Instrument - SDP/SI 8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing. S99ASZM08F016025

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99ASZM08F016025 is a metric linear bearing with an 8 mm bore and 25 mm overall length, featuring an aluminum body with anodized finish and a bonded Frelon® liner for self-lubricating operation. It has a bore tolerance of +0.085/+0.063 mm and an outside diameter tolerance of 0/-0.018 mm. The bearing supports a maximum load of 2055 N, includes a 60° retention slot, and requires an O-ring (6R11ML013017) and retaining ring (A) for installation. The open series variant is specified by the "Z" suffix in the catalog number.

Datasheet Summary
Powered by GS/AI

The S99ASZM08F016025 is a metric linear bearing with an 8 mm bore and 25 mm overall length, featuring an aluminum body with anodized finish and a bonded Frelon® liner for self-lubricating operation. It has a bore tolerance of +0.085/+0.063 mm and an outside diameter tolerance of 0/-0.018 mm. The bearing supports a maximum load of 2055 N, includes a 60° retention slot, and requires an O-ring (6R11ML013017) and retaining ring (A) for installation. The open series variant is specified by the "Z" suffix in the catalog number.

Suppliers

Company
Product
Description
Supplier Links
8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM08F016025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing.
S99ASZM08F016025
8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing. S99ASZM08F016025
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99ASZM08F016025
Product Name 8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, 45mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM20F032045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.77 inch (45 mm)
View Details
0.250
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.7500 inch (19.05 mm)
View Details
12mm Bore, 32mm Overall Length, Precision Frelon Lined Bearing. - S99APZM12F022032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.26 inch (32 mm)
View Details
1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum - S99GNRM271000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 1.06 inch (27 mm)
Bearing Length 39.37 inch (1000 mm)
View Details