Stock Drive Products & Sterling Instrument - SDP/SI 0.25" bore, 4 circuits Closed type linear ball bearings S99LBC-025075S

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99LBC-025075S is a closed-type linear ball bearing with a 0.2500 inch bore, 0.5000 inch outer diameter, and 0.7500 inch length, featuring four ball circuits and sealed ends. The sleeve and balls are made of AISI 52100 steel, and the retainer is Duracon M90. It has a dynamic load rating of 46 lbf and a static load rating of 60 lbf. The bore tolerance is +.0000/-.00025 inch, and the outer diameter tolerance is +.0000/-.00045 inch. The bearing supports high positioning accuracy, low friction, and long travel life.

Datasheet Summary
Powered by GS/AI

The S99LBC-025075S is a closed-type linear ball bearing with a 0.2500 inch bore, 0.5000 inch outer diameter, and 0.7500 inch length, featuring four ball circuits and sealed ends. The sleeve and balls are made of AISI 52100 steel, and the retainer is Duracon M90. It has a dynamic load rating of 46 lbf and a static load rating of 60 lbf. The bore tolerance is +.0000/-.00025 inch, and the outer diameter tolerance is +.0000/-.00045 inch. The bearing supports high positioning accuracy, low friction, and long travel life.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" bore, 4 circuits Closed type linear ball bearings
S99LBC-025075S
0.25" bore, 4 circuits Closed type linear ball bearings S99LBC-025075S
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99LBC-025075S
Product Name 0.25" bore, 4 circuits Closed type linear ball bearings
Special Bearing Materials Duracon M90
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Precision Steel Ball Bushing OPN162536 - TOPN-162536 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
0.625
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.5 inch (38.1 mm)
View Details
1.000
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 2.25 inch (57.15 mm)
View Details
5mm Bore, 22mm Overall Length, Precision Frelon Lined Bearing. - S99APCM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details