TE Connectivity Primary Wire 0297023001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Wire Color (Stripe) : Blue Dimensions Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Wire Color (Stripe) : Blue Dimensions Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 0297023001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
0297023001
Primary Wire 0297023001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Fluoropolymer Wire Color (Base) : White Wire Color (Stripe) : Blue Dimensions Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Fluoropolymer
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Blue

Dimensions


  • Wire Size (MMSQ) : .5

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Spool

Usage Conditions


  • Cable Type : Primary Wire
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 0297023001
Product Name Primary Wire
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 184201-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1526013001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 22 AWG
View Details
Primary Wire - 1071013001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details