Protektive Pak P Clip, Natural, 9.5Mm, Pk100; Cable Clamp / Clip Type Pro Power UC-2

Description
P CLIP, NATURAL, 9.5MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24mm; External RoHS Compliant: Yes
Description
P CLIP, NATURAL, 9.5MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
P Clip, Natural, 9.5Mm, Pk100; Cable Clamp / Clip Type Pro Power - 54M1411 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Natural, 9.5Mm, Pk100; Cable Clamp / Clip Type Pro Power
54M1411
P Clip, Natural, 9.5Mm, Pk100; Cable Clamp / Clip Type Pro Power 54M1411
P CLIP, NATURAL, 9.5MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24mm; External RoHS Compliant: Yes

P CLIP, NATURAL, 9.5MM, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:24mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 54M1411
Product Name P Clip, Natural, 9.5Mm, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data