RS Components, Ltd. P-Clips 2682722

Description
JCS PCSR38RS P-Clip
Request a Quote
Description
JCS PCSR38RS P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2682722 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2682722
P-Clips 2682722
JCS PCSR38RS P-Clip

JCS PCSR38RS P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2682722
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 100538 - RS Components, Ltd.
Specs
Material Polyamide 66
View Details
Cable Clips & Clamps - 2196434 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details
Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.563 inch (14.3 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 268008 - RS Components, Ltd.
Specs
Diameter 0.157 inch (4 mm)
Material Polyamide 66
View Details