Protektive Pak Cable Clip, 3.2Mm, Pk100, Natural; Cable Clamp / Clip Type Pro Power UC-0

Description
CABLE CLIP, 3.2MM, PK100, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes
Description
CABLE CLIP, 3.2MM, PK100, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, 3.2Mm, Pk100, Natural; Cable Clamp / Clip Type Pro Power - 54M1407 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, 3.2Mm, Pk100, Natural; Cable Clamp / Clip Type Pro Power
54M1407
Cable Clip, 3.2Mm, Pk100, Natural; Cable Clamp / Clip Type Pro Power 54M1407
CABLE CLIP, 3.2MM, PK100, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLIP, 3.2MM, PK100, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 54M1407
Product Name Cable Clip, 3.2Mm, Pk100, Natural; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 475160 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.374 inch (9.5 mm)
Material Aluminum; Aluminium
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details