Protektive Pak Pcb Mounting, Nylon, 7.9Mm X 22.2Mm; Pcb Support Type Pro Power SPCS-14

Description
PCB MOUNTING, NYLON, 7.9MM X 22.2MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:22.23mm; External Width:7.874mm; Product Range:-; Overall Length:22.2mm; Thread Size - Imperial:6 RoHS Compliant: Yes
Description
PCB MOUNTING, NYLON, 7.9MM X 22.2MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:22.23mm; External Width:7.874mm; Product Range:-; Overall Length:22.2mm; Thread Size - Imperial:6 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 22.2Mm; Pcb Support Type Pro Power - 95N4041 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 22.2Mm; Pcb Support Type Pro Power
95N4041
Pcb Mounting, Nylon, 7.9Mm X 22.2Mm; Pcb Support Type Pro Power 95N4041
PCB MOUNTING, NYLON, 7.9MM X 22.2MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:22.23mm; External Width:7.874mm; Product Range:-; Overall Length:22.2mm; Thread Size - Imperial:6 RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 22.2MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:22.23mm; External Width:7.874mm; Product Range:-; Overall Length:22.2mm; Thread Size - Imperial:6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95N4041
Product Name Pcb Mounting, Nylon, 7.9Mm X 22.2Mm; Pcb Support Type Pro Power
ANSI (English) Size 6
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details