Protektive Pak Releasable Cable Ties; Cable Tie Material Pro Power SPC35320

Description
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:125mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes
Description
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:125mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Releasable Cable Ties; Cable Tie Material Pro Power - 71R4599 - Newark, An Avnet Company
Chicago, IL, United States
Releasable Cable Ties; Cable Tie Material Pro Power
71R4599
Releasable Cable Ties; Cable Tie Material Pro Power 71R4599
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:125mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:125mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4599
Product Name Releasable Cable Ties; Cable Tie Material Pro Power
Length 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-001 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details