Protektive Pak Cable Tie, 370X4.8Mm, Pk100; Cable Tie Material Pro Power SPC35281.

Description
CABLE TIE, 370X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:370mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:-; Cable Tie Type:Weather RoHS Compliant: Yes
Description
CABLE TIE, 370X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:370mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:-; Cable Tie Type:Weather RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 370X4.8Mm, Pk100; Cable Tie Material Pro Power - 24M1172 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 370X4.8Mm, Pk100; Cable Tie Material Pro Power
24M1172
Cable Tie, 370X4.8Mm, Pk100; Cable Tie Material Pro Power 24M1172
CABLE TIE, 370X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:370mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:-; Cable Tie Type:Weather RoHS Compliant: Yes

CABLE TIE, 370X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:370mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:-; Cable Tie Type:Weather RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1172
Product Name Cable Tie, 370X4.8Mm, Pk100; Cable Tie Material Pro Power
Length 14.57 inch (370 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details