TE Connectivity Cable Ties 2-604771-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 103 MM  [4.07 INCH ] Product Thickness : .94 MM  [.037 INCH ] Product Width : 2.44 MM  [.096 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.6
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 103 MM  [4.07 INCH ] Product Thickness : .94 MM  [.037 INCH ] Product Width : 2.44 MM  [.096 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-604771-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-604771-9
Cable Ties 2-604771-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 103 MM  [4.07 INCH ] Product Thickness : .94 MM  [.037 INCH ] Product Width : 2.44 MM  [.096 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.6

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ]
  • Product Length : 103 MM  [4.07 INCH ]
  • Product Thickness : .94 MM  [.037 INCH ]
  • Product Width : 2.44 MM  [.096 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18
  • Tensile Strength (NEWT) : 80.6
Buy Now Datasheet
Cable Ties and Zip Ties - 17-2-604771-9-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
17-2-604771-9-ND
Cable Ties and Zip Ties 17-2-604771-9-ND
"CBL TIE LOCKING NAT 18LBS 4.06"""

"CBL TIE LOCKING NAT 18LBS 4.06"""

Buy Now Datasheet
Cabletie,natural,4(1000) Rohs Compliant Amp Te Connectivity - 95AC0683 - Newark, An Avnet Company
Chicago, IL, United States
Cabletie,natural,4(1000) Rohs Compliant Amp Te Connectivity
95AC0683
Cabletie,natural,4(1000) Rohs Compliant Amp Te Connectivity 95AC0683
CABLETIE,NATURAL,4(1 000) ROHS COMPLIANT: YES

CABLETIE,NATURAL,4(1000) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2-604771-9 17-2-604771-9-ND 95AC0683
Product Name Cable Ties Cable Ties and Zip Ties Cabletie,natural,4(1000) Rohs Compliant Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-019 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-253 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - EN3742-217 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details