Protektive Pak Weather-Resistant Cable Ties, 203Mm L, Nylon, Black, 18 Lb, Pk100; Cable Tie Material Pro Power SPC35262

Description
WEATHER-RESISTANT CABLE TIES, 203MM L, NYLON, BLACK, 18 LB, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Description
WEATHER-RESISTANT CABLE TIES, 203MM L, NYLON, BLACK, 18 LB, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Cable Ties, 203Mm L, Nylon, Black, 18 Lb, Pk100; Cable Tie Material Pro Power - 71R4541 - Newark, An Avnet Company
Chicago, IL, United States
Weather-Resistant Cable Ties, 203Mm L, Nylon, Black, 18 Lb, Pk100; Cable Tie Material Pro Power
71R4541
Weather-Resistant Cable Ties, 203Mm L, Nylon, Black, 18 Lb, Pk100; Cable Tie Material Pro Power 71R4541
WEATHER-RESISTANT CABLE TIES, 203MM L, NYLON, BLACK, 18 LB, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

WEATHER-RESISTANT CABLE TIES, 203MM L, NYLON, BLACK, 18 LB, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:55mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4541
Product Name Weather-Resistant Cable Ties, 203Mm L, Nylon, Black, 18 Lb, Pk100; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details