Protektive Pak Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power SPC11149

Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.875mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes
Datasheet
Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.875mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power - 34C1952 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
34C1952
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power 34C1952
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.875mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.875mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 34C1952
Product Name Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
P-Clips - 2269014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details