RS Components, Ltd. Cable Clips & Clamps 2691897

Description
RS PRO TT24-500 Cable Clip
Request a Quote
Description
RS PRO TT24-500 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691897
Cable Clips & Clamps 2691897
RS PRO TT24-500 Cable Clip

RS PRO TT24-500 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691897
Product Name Cable Clips & Clamps
Diameter 0.929 inch (23.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 7884849P - RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
Material Copper
View Details
Cable Clips & Clamps - 1720825 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.374 inch (9.5 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 8178952 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.197 inch (5 mm)
Material Nylon 66
View Details