Protektive Pak Cable Gland, Brass, 8Mm-12Mm, Pk10; Thread Size Imperial Pro Power PP002702

Description
CABLE GLAND, BRASS, 8MM-12MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 8MM-12MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 8Mm-12Mm, Pk10; Thread Size Imperial Pro Power - 28AH4729 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 8Mm-12Mm, Pk10; Thread Size Imperial Pro Power
28AH4729
Cable Gland, Brass, 8Mm-12Mm, Pk10; Thread Size Imperial Pro Power 28AH4729
CABLE GLAND, BRASS, 8MM-12MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, BRASS, 8MM-12MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4729
Product Name Cable Gland, Brass, 8Mm-12Mm, Pk10; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2705222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2559 inch (4 to 6.5 mm)
View Details