Protektive Pak Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power NP4

Description
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:10.2mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:15mm; External Width:15mm; Height:28mm; Product Range:-; RoHS Compliant: NA
Datasheet
Description
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:10.2mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:15mm; External Width:15mm; Height:28mm; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power - 72C1286 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power
72C1286
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power 72C1286
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:10.2mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:15mm; External Width:15mm; Height:28mm; Product Range:-; RoHS Compliant: NA

CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:10.2mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:15mm; External Width:15mm; Height:28mm; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 72C1286
Product Name Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details