Protektive Pak Kurly-Lok Cable Fastener; Cable Tie Material Pro Power LWT-6-NATURAL

Description
KURLY-LOK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:31.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:16.5mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet
Description
KURLY-LOK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:31.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:16.5mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kurly-Lok Cable Fastener; Cable Tie Material Pro Power - 92N9073 - Newark, An Avnet Company
Chicago, IL, United States
Kurly-Lok Cable Fastener; Cable Tie Material Pro Power
92N9073
Kurly-Lok Cable Fastener; Cable Tie Material Pro Power 92N9073
KURLY-LOK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:31.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:16.5mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

KURLY-LOK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:31.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:16.5mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 92N9073
Product Name Kurly-Lok Cable Fastener; Cable Tie Material Pro Power
Length 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details