CABLE TIE, STEEL,COATED,520 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:520mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 91Y4176 |
| Product Name | Cable Tie, Steel,coated,520 X 4.6, 100Pk; Cable Tie Material Pro Power |
| Material | Stainless Steel |