Protektive Pak 15 3/4 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power 7267

Description
15 3/4" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:
Description
15 3/4" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

Suppliers

Company
Product
Description
Supplier Links
15 3/4 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power - 64T6986 - Newark, An Avnet Company
Chicago, IL, United States
15 3/4 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power
64T6986
15 3/4 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power 64T6986
15 3/4" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

15 3/4" Cable Ties - Black - 100 per Pack; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 64T6986
Product Name 15 3/4 Cable Ties Black 100 Per Pack; Cable Tie Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details