Protektive Pak Grommet M12 Grey Pk50; Grommet Type Pro Power 1458233

Description
GROMMET M12 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.5mm; Panel Thickness Max:2mm; Grommet RoHS Compliant: Yes
Datasheet
Description
GROMMET M12 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.5mm; Panel Thickness Max:2mm; Grommet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet M12 Grey Pk50; Grommet Type Pro Power - 95M7842 - Newark, An Avnet Company
Chicago, IL, United States
Grommet M12 Grey Pk50; Grommet Type Pro Power
95M7842
Grommet M12 Grey Pk50; Grommet Type Pro Power 95M7842
GROMMET M12 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.5mm; Panel Thickness Max:2mm; Grommet RoHS Compliant: Yes

GROMMET M12 GREY PK50; Grommet Type:Cable Retention; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12.5mm; Panel Thickness Max:2mm; Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7842
Product Name Grommet M12 Grey Pk50; Grommet Type Pro Power
Outside Diameter 0.4921 inch (12.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details
Bushings, Grommets - 36-8485-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details