RS Components, Ltd. Cable Grommets 117535

Description
Stepped grommet IP 55 M 25
Request a Quote
Description
Stepped grommet IP 55 M 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 117535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
117535
Cable Grommets 117535
Stepped grommet IP 55 M 25

Stepped grommet IP 55 M 25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 117535
Product Name Cable Grommets
Groove Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1366812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1181 inch (3 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Cable Grommets - 1901974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.0394 to 0.1575 inch (1 to 4 mm)
Material Plastic; Other; Polychloroprene
View Details
Cable Grommets - 2691836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0591 inch (1.5 mm)
Material Other; Polyvinyl Chloride
View Details
Cable Grommets - 2133612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.1772 inch (4.5 mm)
Material Plastic; Other; Polyethylene
View Details