Dersheng USA, Inc. Casters & Wheels 1122 Series

Description
DERSHENG'S 1122 Series are press-formed constructions, providing high performance in load capacity and aesthetical exterior at the same time. Features: Center Lock Brake Wheel Options: NBR Rubber on Cast PU on Cast PU on PP Core TPR on PP Core
Datasheet
Description
DERSHENG'S 1122 Series are press-formed constructions, providing high performance in load capacity and aesthetical exterior at the same time. Features: Center Lock Brake Wheel Options: NBR Rubber on Cast PU on Cast PU on PP Core TPR on PP Core
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Casters & Wheels - 1122 Series - Dersheng USA, Inc.
High Point, NC, USA
Casters & Wheels
1122 Series
Casters & Wheels 1122 Series
DERSHENG'S 1122 Series are press-formed constructions, providing high performance in load capacity and aesthetical exterior at the same time. Features: Center Lock Brake Wheel Options: NBR Rubber on Cast PU on Cast PU on PP Core TPR on PP Core

DERSHENG'S 1122 Series are press-formed constructions, providing high performance in load capacity and aesthetical exterior at the same time.

Features:

  • Center Lock Brake

Wheel Options:

  • NBR Rubber on Cast
  • PU on Cast
  • PU on PP Core
  • TPR on PP Core
Supplier's Site Datasheet

Technical Specifications

  Dersheng USA, Inc.
Product Category Casters
Product Number 1122 Series
Product Name Casters & Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 149263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details