Dersheng USA, Inc. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Appealing exterior design with great load capacity to compliment tool carts both functionally and aesthetically. Features: Center Lock Brake Side Lock Brake Wheel Options: PP TPR on PP Core | |
| Can be used in a wide range of working temperature. Good resistance to corrosion and wheel wear-out. Load Rating - 70-90 kg | |
| DERSHENG'S 1122 Series are press-formed constructions, providing high performance in load capacity and aesthetical exterior at the same time. Features: Center Lock Brake Wheel Options: NBR Rubber on Cast PU... | |
| DERSHENG'S patented products, shock-absorbing, extreme heavy- duty, diversified selection. Made of super outperforming most products from competitors. Features: Tread Lock Brake Tread Guard Wheel Options: PU on Cast NBR Rubber... | |
| DERSHENG'S patented products, shock-absorbing, extreme heavy- duty, diversified selection. Made of super thick steel and high quality spring, outperforming most products from competitors. Features: Tread Lock Brake Tread Guard Wheel... | |
| DERSHENG'S patented products, shock-absorbing, extreme heavy- duty, diversifiefied selection. Made of super thick steel and high quality spring, outperforming most products from competitors. Wheel Options: 5″ NBR Rubber on Aluminum... | |
| Design for Scaffolds. Features: Center Lock Brake Wheel Options: NBR Rubber on Cast PU on PP Core | |
| Double ball bearing swivel raceway. Yoke: bright zinc-plated or chrome-plated. Wheel Options: Pneumatic with painted steel rim Pneumatic with plastic rim Pneumatic with plated steel rim Solid Rubber wheel with... | |
| Easy swivel, quiet operation. Specially designed Direction Lock provides various operation choices of locking direction only, locking wheels only, and locking both wheel and swivel direction. Features: Side Lock Brake... | |
| European style casters, sizes from 80mm to 200mm. Features: Center Lock Brake Tread guard Wheel Options: Rubber Wheel European Style Steel rim Rubber Wheel European Style Plactic rim Nylon | |
| Heavy-duty, good for cement ground and uneven floor. wheel options include pueumatic wheels and solid rubber wheels, made of quality rubber to withstand abrasion and impact under heavy load. Features:... | |
| High grade synthetic houseing. Smooth and easy rolling, these coasters noticeable reduce the effort to operate equipment. Highly effective Threat gaurds prevent failure from strings and other debris. Specifically designed... | |
| Institutional version of spring-loaded caster. Ideal for chip industry and tool cart. Features: Total Lock Brake with Aluminum Alloy Pedals Total Lock Brake with Dual Nylon Pedals Tread guard Wheel... | |
| Light-duty casters with economical design, ideal for display racks, grills and other light duty logistic equipment. Features: Center Lock Brake Wheel Options: Black Rubber on Steel/Plastic Core PU on PP... | |
| Light-duty, economical choice, for display racks, etc. Features: Axle Lock Brake Wheel Options: Nylon Rubber PP | |
| Light-duty, economical choice, for display racks, etc. Features: Axle Lock Brake Bumper Wheel Options: PU on PP Core TPR on PP Core Rubber PVC on PP Core | |
| Light-medium duty, for various logistic equipments. Special yoke design with easy swivel. Wheel Options: Black Rubber on Steel/Plastic Core Grey Rubber on Steel/Plastic Core Hi-Temp Nylon Rubber PP TPR on... | |
| Load 20-35 kg Optional Brake | |
| Made for shopping trolleys. Specially designed for elevator, the two-or-three-track wheels can be automatically stationed in the groove of the elevator to prevent the carts from slipping, ideal for supermarket... | |
| Made of synthetic material with excellent abrasion resistance. Wide tread withstands heavy load, suitable for business machine. ltem with floor lock is designed for extra heavy load and immobility function. | |
| Pressed steel yoke with good outlook and added strength; ideal for application requiring both aesthetic and heavy load. Features: Center Lock Brake Side Lock Brake Tread Guard Wheel Options: PU... | |
| Rubber wheel with steel rim or plastic rim are availabe. Features: Side Lock Brake Wheel Options: Rubber on Steel Core Rubber on Plastic Core | |
| Special yoke design to swivel easily. High performance total lock brake to be actiated easily and effectively. Brake pedals are made of fibre-filled plastic on strength-enhanced aluminum alloy. stainless steel... | |
| Special yoke design with easy swivel; good performance side brake. Features: Posi Lock Brake Side Lock Brake Swivel Dust Cover Wheel Options: PU on PP Core Hi-Temp E-Conductive TPR on... | |
| Special yoke design with easy swivel; good performance side brake. Features: Side Lock Brake Wheel Options: PP Rubber PU on PP Core TPR on PP Core E-Conductive Nylon Rubber on... | |
| Special yoke design with easy swivel; good performance side brake. Features: Side Lock Brake Swivel Dust Cover Wheel Options: TPR on PP Core PU on PP Core PP Nylon Rubber... | |
| Stainless steel housing is of high temperature resistant and corrosion/rust resistant, ideal for textile industry, chemical industry, food processing industry and bakery. | |
| Swivel easily under heavu load, for workdshop carts. Patented thread guards pevent swivel failure caused by build-up of strings between the wheel and fork legs, as well as the dust... | |
| Swivel easily under heavy load, for worfshop carts. patented thread guards prevent swivel failure caused by build-up of strings between the wheel and fork legs, as well as the dust... | |
| Swivel easily under heavy load, good for worfshop carts. patented thread guards and dust covers prevent swivel failure caused by build-up of strings between the wheel and fork legs, as... | |
| Swivel easily under heavy load; ideal for heavy-duty workshop trucks in automobile, glass, textile industries, etc. Wheel options: Pneumatic with painted steel rim Pneumatic with plastic rim Pneumatic with plated... | |
| Swivel easily under heavy load; ideal for heavy-duty workshop trucks in automobile, glass, textile industries, etc. patented thread guards and dust covers prevent swivel failure caused by build-up of strings... | |
| Swivel easily under heavy load; ideal for heavy-duty workshop trucks in automobile, glass, textile industries, etc. Features: The tampered bearing used in the horn provides strength to carry extra load... | |
| Performs well even in moist enviroments Resists oxidation and rus Fiber reinforced plastic structure The combination of precision ball bearing and soft thermoplastic rubber wheel provides smooth and quiet operation... |