Relay module; Nominal input voltage: 230 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; gray
General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail
RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:230VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:24VRoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 6A 230V
| WAGO | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 857-358 | 2946-857-358-ND | 59P3143 | 857-358 |
| Product Name | Relay module | Power Relays, Over 2 Amps | Relay, Spst, 250Vac, 6A; Contact Configuration Wago | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN; DIN-35 rail | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Relay Type | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Single Throw | Double Throw |