The 700-CFM series consists of master control relays rated for 15 A (AC-15) with 4 to 10 poles, designed for IEC industrial applications and compliant with IEC 60947-5-1 for mechanically linked contact performance. The 700-CFM220 variant features 2 normally open and 2 normally closed contacts with standard contacts, and is available with AC or DC coil voltages up to 690 V. The series supports optional gold-plated bifurcated contacts for low-level switching and includes compatibility with solid-state and pneumatic timing modules. The relay is mounted on a standard DIN rail and has a compact design suitable for control panels.
MCS-CF Control Relay, 2 N.O. / 2 N.C., 240V 50/60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CFM220KA |
| Product Name | Industrial Relay |