Deltrol Controls/Division of Deltrol Corp. High-flow 2-way, Direct Acting Valve DSVP12HF

Description
The DSVP12HF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Applications • Floor scrubbers • Tank or boiler draining • Not for potable applications • For potable water applications, see our DSVP12NHF valve. Features • UR, cUR, & ENEC Cert. Select Models • Up to 3 psi differential • Multiple connection options • Service & configure without tools • Rotatable coil • Rectified AC coils
Datasheet
Description
The DSVP12HF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Applications • Floor scrubbers • Tank or boiler draining • Not for potable applications • For potable water applications, see our DSVP12NHF valve. Features • UR, cUR, & ENEC Cert. Select Models • Up to 3 psi differential • Multiple connection options • Service & configure without tools • Rotatable coil • Rectified AC coils
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-flow 2-way, Direct Acting Valve - DSVP12HF - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
High-flow 2-way, Direct Acting Valve
DSVP12HF
High-flow 2-way, Direct Acting Valve DSVP12HF
The DSVP12HF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Applications • Floor scrubbers • Tank or boiler draining • Not for potable applications • For potable water applications, see our DSVP12NHF valve. Features • UR, cUR, & ENEC Cert. Select Models • Up to 3 psi differential • Multiple connection options • Service & configure without tools • Rotatable coil • Rectified AC coils

The DSVP12HF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications.

Applications
• Floor scrubbers
• Tank or boiler draining
• Not for potable applications
• For potable water applications, see our DSVP12NHF valve.

Features
• UR, cUR, & ENEC Cert. Select Models
• Up to 3 psi differential
• Multiple connection options
• Service & configure without tools
• Rotatable coil
• Rectified AC coils

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Dispensing Valve Systems
Product Number DSVP12HF
Product Name High-flow 2-way, Direct Acting Valve
Valve Dispensing Technology Diaphragm
Material Temperature Range 176 F (80 C)
Dispensing Application Fill ("potting")
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 826 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
3-way, Direct Acting Solenoid Valve - DSVP16N - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 1.42 L/min (1.45 in³/sec)
Material Temperature Range 171 F (77 C)
View Details
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Shot Size 2.5 to 7.5 cc (0.1526 to 0.4577 cubic inches)
Operating Frequency 12.0 (Cycles/Min)
View Details
Liquid Valve (VL) -  - Precision Engine Controls Corp.
Precision Engine Controls Corp.
View Details