Delta Electronics (Americas) Fixed Inductors HCB1175-361H

Description
360nH Unshielded Inductor 37A 0.47mOhm Nonstandard
Request a Quote Datasheet
Description
360nH Unshielded Inductor 37A 0.47mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HCB1175-361H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HCB1175-361H-ND
Fixed Inductors HCB1175-361H-ND
360nH Unshielded Inductor 37A 0.47mOhm Nonstandard

360nH Unshielded Inductor 37A 0.47mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HCB1175-361H-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details