Triad Magnetics UT/ET Series Common Mode Inductors ET2424-011

Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote
Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UT/ET Series Common Mode Inductors - ET2424-011 - Triad Magnetics
Perris, California, United States
UT/ET Series Common Mode Inductors
ET2424-011
UT/ET Series Common Mode Inductors ET2424-011
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Supplier's Site

Technical Specifications

  Triad Magnetics
Product Category Inductors, Coils, and Chokes
Product Number ET2424-011
Product Name UT/ET Series Common Mode Inductors
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details