Del-Tron Precision, Inc. Desktop Enclosures 500-0940

Description
Two-tone grey console case,180x196x100mm
Request a Quote
Description
Two-tone grey console case,180x196x100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 1874149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
1874149
Desktop Enclosures 1874149
Two-tone grey console case,180x196x100mm

Two-tone grey console case,180x196x100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1874149
Product Name Desktop Enclosures
Type Console Enclosures
Shape Rectangular; Slanted
Length 7.09 inch (180 mm)
Width 7.72 inch (196 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
IP67 EMC Shielded Diecast Aluminum Box - HQ Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.97 to 6.38 inch (50 to 162 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details