Define Instruments 4-20mA Isolated Signal Splitter SLIM-IS

Description
This auxiliary powered splitter receives a single 4–20mA process current input, and provides two identical active 4–20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one signal may be required to go to a PLC, and also to a separate SCADA system. The splitter will ensure that there will be no interaction between the two systems.
Datasheet
Description
This auxiliary powered splitter receives a single 4–20mA process current input, and provides two identical active 4–20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one signal may be required to go to a PLC, and also to a separate SCADA system. The splitter will ensure that there will be no interaction between the two systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20mA Isolated Signal Splitter - SLIM-IS - Define Instruments
Dallas, TX, USA
4-20mA Isolated Signal Splitter
SLIM-IS
4-20mA Isolated Signal Splitter SLIM-IS
This auxiliary powered splitter receives a single 4–20mA process current input, and provides two identical active 4–20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one signal may be required to go to a PLC, and also to a separate SCADA system. The splitter will ensure that there will be no interaction between the two systems.

This auxiliary powered splitter receives a single 4–20mA process current input, and provides two identical active 4–20mA output signals. These are commonly used in industry when one signal is required to go to two devices.

For example, one signal may be required to go to a PLC, and also to a separate SCADA system. The splitter will ensure that there will be no interaction between the two systems.

Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number SLIM-IS
Product Name 4-20mA Isolated Signal Splitter
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2663039 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Relay Output; Voltage, Relay, Current
Agency Approval No
Inputs Thermocouple Input; RTD Input; Voltage, Resistance, Temperature, Current, Thermocouple, RTD
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details