Dataforth Corporation 8B50/51 Voltage Input Modules, 20kHz Bandwidth 8B51-04

Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B50 and 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote
Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B50 and 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8B51-04 is a voltage-input module that isolates, filters, and amplifies a -1V to +1V input signal to produce a 0V to +5V output. It features 1500Vrms isolation, 100dB common-mode rejection at 50Hz or 60Hz, and 100dB per decade normal-mode rejection above 20kHz. The module accepts continuous input voltages up to 240VAC and provides transient protection compliant with ANSI/IEEE C37.90.1. It operates from a +5VDC ±5% power supply, drawing 25mA, and maintains ±0.05% accuracy and ±0.02% linearity. The package measures 1.11" x 1.65" x 0.40" (28.1mm x 41.9mm x 10.2mm) and is rated for operation from -40°C to +85°C. It is UL/cUL listed, CE compliant, and designed for Class I, Division 2 hazardous locations.

Datasheet Summary
Powered by GS/AI

The 8B51-04 is a voltage-input module that isolates, filters, and amplifies a -1V to +1V input signal to produce a 0V to +5V output. It features 1500Vrms isolation, 100dB common-mode rejection at 50Hz or 60Hz, and 100dB per decade normal-mode rejection above 20kHz. The module accepts continuous input voltages up to 240VAC and provides transient protection compliant with ANSI/IEEE C37.90.1. It operates from a +5VDC ±5% power supply, drawing 25mA, and maintains ±0.05% accuracy and ±0.02% linearity. The package measures 1.11" x 1.65" x 0.40" (28.1mm x 41.9mm x 10.2mm) and is rated for operation from -40°C to +85°C. It is UL/cUL listed, CE compliant, and designed for Class I, Division 2 hazardous locations.

Suppliers

Company
Product
Description
Supplier Links
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-04 - Dataforth Corporation
Tucson, AZ, USA
8B50/51 Voltage Input Modules, 20kHz Bandwidth
8B51-04
8B50/51 Voltage Input Modules, 20kHz Bandwidth 8B51-04
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B50 and 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B50 and 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B51-04
Product Name 8B50/51 Voltage Input Modules, 20kHz Bandwidth
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
SCM9B-1200/2200 Sensor-to-Computer Module, Current Module - SCM9B-1200/2200 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details