Define Instruments 4-20mA Isolator, 2 Channels SLIM-2I-P

Description
What it does: This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal. This auxiliary powered isolator receives 4–20mA process current inputs, and provides active 4–20mA output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 2 x 4–20mA DC inputs 2 x 4–20mA DC active outputs No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 2 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 2 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet
Description
What it does: This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal. This auxiliary powered isolator receives 4–20mA process current inputs, and provides active 4–20mA output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 2 x 4–20mA DC inputs 2 x 4–20mA DC active outputs No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 2 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 2 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-20mA Isolator, 2 Channels - SLIM-2I-P - Define Instruments
Dallas, TX, USA
4-20mA Isolator, 2 Channels
SLIM-2I-P
4-20mA Isolator, 2 Channels SLIM-2I-P
What it does: This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal. This auxiliary powered isolator receives 4–20mA process current inputs, and provides active 4–20mA output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs. At a glance: 2 x 4–20mA DC inputs 2 x 4–20mA DC active outputs No fuss installation No DIP switches, no calibration, simple wiring High accuracy – better than 0.05%! Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference 2 isolated channels in a compact 0.5" case Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 2 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise: No more signal cross talk No more ground loops DC/AC common mode voltage rejection Over range protection

What it does:
This auxiliary powered isolator receives 4–20mA process current input, and provides an active 4–20mA output signal.

This auxiliary powered isolator receives 4–20mA process current inputs, and provides active 4–20mA output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost isolation solution with top-of-the-line specs.

At a glance:

  • 2 x 4–20mA DC inputs
  • 2 x 4–20mA DC active outputs
  • No fuss installation No DIP switches, no calibration, simple wiring
  • High accuracy – better than 0.05%!
  • Superior noise resistance Designed for stable, accurate performance, even in noisy environments, with excellent resistance to electromagnetic interference
  • 2 isolated channels in a compact 0.5" case

Along with high speed, accuracy and stability, it also offers input and output protection for polarity and inadvertent connection to 30V DC. With 2 independent channels which are isolated up to 2.5kV, your control system will be protected from transients and noise:

  • No more signal cross talk
  • No more ground loops
  • DC/AC common mode voltage rejection
  • Over range protection
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Signal Conditioners
Product Number SLIM-2I-P
Product Name 4-20mA Isolator, 2 Channels
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 606322 - RS Components, Ltd.
Specs
Outputs Analog Current Output; 0 to 10 V, 4 to 20 mA, 0 to 20 mA
Agency Approval No
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details