Transducer Techniques, LLC Load Cell Amplifier Signal Conditioner with Removable Terminals LCA-RTC

Description
MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5 mV/V to 10 mV/V, bandwidths from 100 Hz to 30 kHz, and amplified outputs of 0 to ±5V, 0 to ±10V, 0-16 mA, 0-20 mA or 4-20 mA. Zero and span adjustments are via precision 25-turn low-tempco metal film potentiometers. The units can be operated next to the sensor with 4-wire hookup or at distances up to 1 km (3300 feet) with 6-wire hookup. An onboard 87.325 kΩ resistor allows easy shunt calibration at the push of a button. Provision is also made for a user-furnished calibration resistor. Power requirements are 12 to 26 Vdc with load currents from 10 to 60 mA, the latter applying when the unit provides 10 Vdc excitation to a 350 ohm load cell and delivers a 20 mA analog output. Features Power Requirement 12 to 26 Vdc Bridge Excitation 5 to 10 Vdc Bridge Sensitivity 0.5 mV/V to 10 mV/V Push Button Shunt Calibration Network Two-Pole Low Pass Selectable Filter 100 HZ to 30 kHZ Analog Outputs 0 to ±5V, 0 to ±10V, 0-16 mA, 0-20 mA or 4-20 mA
Request a Quote
Description
MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5 mV/V to 10 mV/V, bandwidths from 100 Hz to 30 kHz, and amplified outputs of 0 to ±5V, 0 to ±10V, 0-16 mA, 0-20 mA or 4-20 mA. Zero and span adjustments are via precision 25-turn low-tempco metal film potentiometers. The units can be operated next to the sensor with 4-wire hookup or at distances up to 1 km (3300 feet) with 6-wire hookup. An onboard 87.325 kΩ resistor allows easy shunt calibration at the push of a button. Provision is also made for a user-furnished calibration resistor. Power requirements are 12 to 26 Vdc with load currents from 10 to 60 mA, the latter applying when the unit provides 10 Vdc excitation to a 350 ohm load cell and delivers a 20 mA analog output. Features Power Requirement 12 to 26 Vdc Bridge Excitation 5 to 10 Vdc Bridge Sensitivity 0.5 mV/V to 10 mV/V Push Button Shunt Calibration Network Two-Pole Low Pass Selectable Filter 100 HZ to 30 kHZ Analog Outputs 0 to ±5V, 0 to ±10V, 0-16 mA, 0-20 mA or 4-20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Temecula, CA, United States
Load Cell Amplifier Signal Conditioner with Removable Terminals
LCA-RTC
Load Cell Amplifier Signal Conditioner with Removable Terminals LCA-RTC
MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5 mV/V to 10 mV/V, bandwidths from 100 Hz to 30 kHz, and amplified outputs of 0 to ±5V, 0 to ±10V, 0-16 mA, 0-20 mA or 4-20 mA. Zero and span adjustments are via precision 25-turn low-tempco metal film potentiometers. The units can be operated next to the sensor with 4-wire hookup or at distances up to 1 km (3300 feet) with 6-wire hookup. An onboard 87.325 kΩ resistor allows easy shunt calibration at the push of a button. Provision is also made for a user-furnished calibration resistor. Power requirements are 12 to 26 Vdc with load currents from 10 to 60 mA, the latter applying when the unit provides 10 Vdc excitation to a 350 ohm load cell and delivers a 20 mA analog output. Features Power Requirement 12 to 26 Vdc Bridge Excitation 5 to 10 Vdc Bridge Sensitivity 0.5 mV/V to 10 mV/V Push Button Shunt Calibration Network Two-Pole Low Pass Selectable Filter 100 HZ to 30 kHZ Analog Outputs 0 to ±5V, 0 to ±10V, 0-16 mA, 0-20 mA or 4-20 mA

MODEL LCA-RTC

The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5 mV/V to 10 mV/V, bandwidths from 100 Hz to 30 kHz, and amplified outputs of 0 to ±5V, 0 to ±10V, 0-16 mA, 0-20 mA or 4-20 mA. Zero and span adjustments are via precision 25-turn low-tempco metal film potentiometers. The units can be operated next to the sensor with 4-wire hookup or at distances up to 1 km (3300 feet) with 6-wire hookup. An onboard 87.325 kΩ resistor allows easy shunt calibration at the push of a button. Provision is also made for a user-furnished calibration resistor. Power requirements are 12 to 26 Vdc with load currents from 10 to 60 mA, the latter applying when the unit provides 10 Vdc excitation to a 350 ohm load cell and delivers a 20 mA analog output.


Features

  • Power Requirement 12 to 26 Vdc
  • Bridge Excitation 5 to 10 Vdc
  • Bridge Sensitivity 0.5 mV/V to 10 mV/V
  • Push Button Shunt Calibration Network
  • Two-Pole Low Pass Selectable Filter 100 HZ to 30 kHZ
  • Analog Outputs 0 to ±5V, 0 to ±10V, 0-16 mA, 0-20 mA
    or 4-20 mA
Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Signal Conditioners
Product Number LCA-RTC
Product Name Load Cell Amplifier Signal Conditioner with Removable Terminals
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Filter / Amplifier Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details