DynaQuip Controls 3-Way High-Pressure Valve VZE Series

Description
VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating Delrin® Seats Max pressures 4568 to 7250 psi CWP (size specific). Temperature range -20 degF to 175 degF
Datasheet
Description
VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating Delrin® Seats Max pressures 4568 to 7250 psi CWP (size specific). Temperature range -20 degF to 175 degF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
St. Clair, MO, United States
3-Way High-Pressure Valve
VZE Series
3-Way High-Pressure Valve VZE Series
VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating Delrin® Seats Max pressures 4568 to 7250 psi CWP (size specific). Temperature range -20 degF to 175 degF

VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications.

Key Benefits:

  • Self-lubricating Delrin® Seats
  • Max pressures 4568 to 7250 psi CWP (size specific).
  • Temperature range -20 degF to 175 degF
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VZE Series
Product Name 3-Way High-Pressure Valve
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Maximum Pressure 7250.00 psi (5102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details