DynaQuip Controls Electrically Actuated 3-Way Ball Valve EYSG Series

Description
The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available
Description
The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated 3-Way Ball Valve
EYSG Series
Electrically Actuated 3-Way Ball Valve EYSG Series
The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available

The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Features Include:

  • 316 Stainless Steel Bodies and Trim
  • Standard Port
  • 3-Way “L” Pattern Diverter Ball Valve
  • Four RTFE Seats Allow Flow in Any Direction
  • NPT Female Threaded Ends
  • Viton Stem Seals
  • ISO 5211 Direct Mounting
  • "T" Pattern Available
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EYSG Series
Product Name Electrically Actuated 3-Way Ball Valve
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Screwed Body Valve - VMH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P5C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details