DB Unlimited, LLC Speakers & Transducers TP124005-2

Description
Speakers & Transducers Piezo Transducer
Datasheet
Description
Speakers & Transducers Piezo Transducer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
TP124005-2
Speakers & Transducers TP124005-2
Speakers & Transducers Piezo Transducer

Speakers & Transducers Piezo Transducer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number TP124005-2
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details