DB Unlimited, LLC Speakers SW360308-1

Description
SPEAKER 8OHM 2W TOP PORT 93DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 2W TOP PORT 93DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SW360308-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 2W TOP PORT 93DB

SPEAKER 8OHM 2W TOP PORT 93DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SW360308-1
Speakers & Transducers SW360308-1
Speakers & Transducers Waterproof Spkr 8Ohm Round, Flush, 2-2.5W

Speakers & Transducers Waterproof Spkr 8Ohm Round, Flush, 2-2.5W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SW360308-1-ND SW360308-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details