Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker VSi 580

Description
Reduced bezel design 2-Way LCR 8-inch DCD copolymer woofer with cast basket Dual 1-inch aluminum VR tweeters Magnetic grille attachment
Datasheet
Description
Reduced bezel design 2-Way LCR 8-inch DCD copolymer woofer with cast basket Dual 1-inch aluminum VR tweeters Magnetic grille attachment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - VSi 580 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
VSi 580
Home Audio, In-Ceiling Speaker VSi 580
Reduced bezel design 2-Way LCR 8-inch DCD copolymer woofer with cast basket Dual 1-inch aluminum VR tweeters Magnetic grille attachment

Reduced bezel design
2-Way
LCR
8-inch DCD copolymer woofer with cast basket
Dual 1-inch aluminum VR tweeters
Magnetic grille attachment

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number VSi 580
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to ? watts
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Home Audio, In-Wall Speaker - HSi 275 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details